EN
  • EN
  • DE

LM4040D20QDBZTG4

Part No LM4040D20QDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.048V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779131-LM4040D20QDBZTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040D20QDBZTG4 CAD Model

Description

Product Overview: LM4040D20QDBZTG4 Precision Voltage Reference

The LM4040D20QDBZTG4 is a high-quality precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This device is designed to offer a fixed voltage reference of 2.048 Volts, making it an ideal choice for various applications that require a precise voltage calibration or a stable reference voltage.

Key Features

  • Precision Reference Voltage: The LM4040D20QDBZTG4 delivers a 2.048V output with a high level of accuracy and a low temperature coefficient, ensuring stable performance across a wide range of operating conditions.
  • Low Dropout Voltage: This device operates with a minimal voltage difference between the input and output, which enhances its efficiency and makes it suitable for low-voltage applications.
  • Wide Operating Current Range: The device can function across a broad range of currents, providing design flexibility and compatibility with a variety of circuits.
  • High Output Current Capability: It is capable of delivering a significant output current, which is beneficial when driving heavy loads or when used in power-sensitive designs.
  • Extended Temperature Range: The LM4040D20QDBZTG4 is designed to operate over an industrial temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Equipment
  • Industrial Process Control
  • Precision Power Supplies

Package and Quality

The LM4040D20QDBZTG4 comes in a compact SOT-23 package, which is ideal for space-constrained applications. Texas Instruments ensures the highest quality standards, and this device is no exception. It is designed to meet the rigorous demands of the industry, providing a reliable and consistent performance that engineers can trust.

Conclusion

With its precise voltage output, low dropout voltage, and ability to operate over a wide range of temperatures and currents, the LM4040D20QDBZTG4 from Texas Instruments stands out as an excellent choice for designers who require a stable and precise voltage reference in their electronic systems. Whether it's for calibration, signal conditioning, or as a reference in a power supply, this device delivers top-notch performance that enhances the overall reliability and accuracy of the application it is used in.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1528 $51.6672
57+ $1.7664 $100.6848
88+ $1.7112 $150.5856
121+ $1.6560 $200.3760
157+ $1.6008 $251.3256
210+ $1.4352 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess