EN
  • EN
  • DE

LM4040D20ILPR

Part No LM4040D20ILPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.048V TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number LM4040D20
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199522-LM4040D20ILPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040D20ILPR CAD Model

Description

Product Overview: LM4040D20ILPR from Texas Instruments

The LM4040D20ILPR is a precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of applications. This voltage reference device offers a fixed reverse breakdown voltage of 2.048V with an impressive accuracy of ±0.1% at 25°C. Designed to operate under a wide current range of 60µA to 15mA, the LM4040D20ILPR is an ideal component for power-sensitive applications.

Key Features

  • High Precision: The LM4040D20ILPR provides a precise voltage reference with a low temperature coefficient, ensuring minimal deviation over temperature variations.
  • Low Power Consumption: With its micropower operation, this device is suitable for battery-powered devices and other power-critical applications.
  • Wide Operating Current Range: This voltage reference can function across a broad range of currents, providing design flexibility and reliability.
  • Stable and Reliable: The LM4040D20ILPR is designed for stability and reliability, making it a trusted choice for critical electronic systems.
  • Small Package: Available in a small surface-mount package, it is ideal for space-constrained applications.

Applications

The LM4040D20ILPR is versatile and can be used in a diverse set of applications. It is particularly well-suited for:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The LM4040D20ILPR is backed by Texas Instruments' rigorous testing and quality assurance processes, ensuring that you receive a reliable and consistent product for your electronic designs.

Ordering Information

The LM4040D20ILPR is available for order in various quantities and packaging options to meet your production needs. For detailed ordering and pricing information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4864 $51.0720
255+ $0.3991 $101.7705
390+ $0.3866 $150.7740
535+ $0.3742 $200.1970
695+ $0.3617 $251.3815
930+ $0.3243 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,502 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess