EN
  • EN
  • DE

LM4040C30IDCKT

Part No LM4040C30IDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Max Output Current 15 mA
Number of Pins 5
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Win Source Part Number 1070082-LM4040C30IDCKT
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040C30IDCKT CAD Model

Description

Product Overview: LM4040C30IDCKT

The LM4040C30IDCKT is a high-precision, shunt voltage reference IC from Texas Instruments, renowned for its stability and accuracy. Designed to operate in a wide range of applications, this voltage reference provides a fixed voltage of 3.0V with an impressive accuracy level. Its small form factor and robust feature set make it an ideal choice for precision voltage regulation tasks in various electronic circuits.

Key Features

  • Output Voltage: The LM4040C30IDCKT offers a precise 3.0V output, making it suitable for applications that require a stable reference voltage.
  • Accuracy: With an initial accuracy of ±0.1% and temperature coefficient as low as 100 ppm/°C, this device ensures reliable performance over a wide temperature range.
  • Wide Operating Current: It supports an operating current range from 45 µA to 10 mA, providing flexibility in various design configurations.
  • Low Dynamic Impedance: The dynamic impedance is typically 0.2Ω, which contributes to stable operation under varying load conditions.
  • Package Type: The device comes in a compact SC-70/SOT-323 package, which is ideal for space-constrained applications.
  • Extended Temperature Range: It is designed to function reliably across an industrial temperature range from -40°C to +85°C.

Applications

The LM4040C30IDCKT is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation and test equipment
  • Medical and healthcare devices
  • Automotive electronics
  • Power supplies and chargers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4040C30IDCKT is no exception, with its robust design and manufacturing process ensuring long-term reliability for critical applications. Whether used in commercial, industrial, or automotive environments, this voltage reference IC stands up to the demands of rigorous use.

In summary, the LM4040C30IDCKT from Texas Instruments is a top-tier voltage reference component that offers precision, stability, and versatility, making it a go-to choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8587 $51.5220
145+ $0.7046 $102.1670
220+ $0.6826 $150.1720
305+ $0.6606 $201.4830
395+ $0.6386 $252.2470
525+ $0.5725 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess