EN
  • EN
  • DE

LM4128AMF-2.5

Part No LM4128AMF-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5  /  Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275µVp-p
Voltage - Input 2.9V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
Other Names LM4128AMF-2.5CT,LM4128AMF-2.5TR,LM4128AMF25,LM4128AMF-2.5DKR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250881-LM4128AMF-2.5
Ultra Librarian 3D Model Ultra Librarian LM4128AMF-2.5 CAD Model

Description

The LM4128AMF-2.5 is a precision, low dropout micropower bandgap voltage reference in a small SOT-23 surface-mount package from Texas Instruments. This high-accuracy voltage reference is ideal for portable and battery-powered applications where energy efficiency is paramount. It offers a fixed 2.5V output with an impressive ±0.1% initial accuracy.

Key Features

  • High Precision: The LM4128AMF-2.5 provides a stable 2.5V output with a tight tolerance, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: This voltage reference features a low dropout voltage, making it suitable for systems with a limited power supply headroom.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the device maintains its accuracy across a wide range of operating temperatures.
  • Low Power Consumption: It exhibits low quiescent current, contributing to the overall energy efficiency of the application it's used in.
  • Wide Operating Range: The LM4128AMF-2.5 operates over a wide current range, from 60µA to 15mA, providing flexibility in various design configurations.
  • Stable with Capacitive Loads: The device is stable with capacitive loads, making it versatile for different circuit environments.

Applications

The LM4128AMF-2.5 is suitable for a diverse array of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Industrial control systems
  • Precision instrumentation

Whether you're designing a sophisticated medical device or an automotive sensor, the LM4128AMF-2.5 from Texas Instruments provides the precision voltage reference needed to ensure accurate and consistent performance. Its combination of high accuracy, low power consumption, and stability under varying conditions and loads makes it an excellent choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6994 $51.2886
46+ $2.2149 $101.8854
70+ $2.1457 $150.1990
97+ $2.0765 $201.4205
125+ $2.0073 $250.9125
167+ $1.7996 $300.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess