EN
  • EN
  • DE

LM4040C30IDBZRG4

Part No LM4040C30IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3  /  Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel (TR)
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 82 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1070081-LM4040C30IDBZRG4
Ultra Librarian 3D Model Ultra Librarian LM4040C30IDBZRG4 CAD Model

Description

Product Overview: LM4040C30IDBZRG4 Precision Voltage Reference

The LM4040C30IDBZRG4 is a high-precision voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed for use in a wide array of applications, this shunt voltage reference provides a fixed voltage output of 3.0V with an impressive accuracy of ±0.1%. It is an ideal component for precision data converters and analog circuits, ensuring consistent performance and reliable operation.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, which is essential for maintaining system accuracy.
  • Temperature Coefficient: Exhibits a low temperature coefficient, making it suitable for applications that demand stability across varying temperatures.
  • High Precision: Offers an accuracy level of ±0.1%, providing the precision needed for critical electronic systems.
  • Package: Available in a small SOT-23 package, which is perfect for space-constrained applications.
  • Wide Operating Current Range: Operates over a broad current range, ensuring flexibility in different circuit configurations.
  • Extended Temperature Range: Capable of operating over an industrial temperature range, making it robust for challenging environments.

Applications

The LM4040C30IDBZRG4 is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered and portable devices
  • Industrial instrumentation
  • Automotive electronics
  • Medical and healthcare equipment

Quality and Reliability

As with all Texas Instruments products, the LM4040C30IDBZRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Users can trust in the reliability and performance of this precision voltage reference to maintain system accuracy and stability over its lifetime.

Whether you're designing a sophisticated measurement system or need a reliable reference voltage for your circuit, the LM4040C30IDBZRG4 from Texas Instruments is an excellent choice that combines performance, precision, and durability.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,300 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess