EN
  • EN
  • DE

LM4040A41IDBZRG4

Part No LM4040A41IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199455-LM4040A41IDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4040A41IDBZRG4 CAD Model

Description

The LM4040A41IDBZRG4 is a high-precision voltage reference from Texas Instruments, designed to offer a fixed voltage reference with low temperature coefficients and excellent long-term stability. This precision voltage reference is part of the LM4040 series and is suitable for a wide range of applications including data acquisition systems, high-precision instruments, and industrial control systems.

Key Features

  • Fixed Output Voltage: This device provides a stable 4.096V output voltage, which is often used in applications requiring a precise 4.1V reference.
  • High Accuracy: The LM4040A41IDBZRG4 offers an impressive initial accuracy of ±0.1% (max) and ensures reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the device maintains its accuracy across a wide temperature range.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +85°C, making it versatile for various environmental conditions.
  • Low Dynamic Impedance: The low output impedance and the ability to source or sink current enhance the stability of the reference voltage under varying load conditions.
  • Small Package Size: It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4040A41IDBZRG4 is a versatile component that can be used in a variety of applications, including:

  • Precision voltage reference in ADCs and DACs
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is well-known for its commitment to quality and reliability, and the LM4040A41IDBZRG4 is no exception. It is designed to meet stringent industry standards, ensuring a reliable voltage reference source for your high-performance electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess