EN
  • EN
  • DE

LM3S9GN5-IBZ80-A1

Part No LM3S9GN5-IBZ80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 72
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S9GN5
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342087-LM3S9GN5-IBZ80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S9GN5-IBZ80-A1 CAD Model

Description

The LM3S9GN5-IBZ80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that require robust operation, connectivity, and real-time control. This advanced microcontroller is part of the Stellaris® LM3S family, which is renowned for its integration of a rich set of peripherals and its ability to handle complex tasks efficiently.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering the power and speed needed for compute-intensive applications.
  • Memory: It comes with a generous memory configuration, including 256KB of Flash memory for program storage and 96KB of SRAM for data operations, providing ample space for application code and runtime operations.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, UARTs, and SSI, the LM3S9GN5-IBZ80-A1 ensures flexible and reliable data exchange with other devices and systems.
  • GPIO: The MCU offers an extensive set of GPIO pins that are highly configurable, supporting various digital functions and enabling the MCU to interface with a wide array of sensors, actuators, and other electronic components.
  • Analog Peripherals: It is equipped with analog peripherals including ADCs and analog comparators, facilitating direct interaction with analog signals and sensors.
  • Timers: A suite of timers including PWM, capture/compare, and watchdog timers support timing and control operations, essential for real-time tasks.
  • Power Management: The device features advanced power management capabilities, allowing for efficient power consumption and longer operation in battery-powered applications.

Applications

The LM3S9GN5-IBZ80-A1 is ideal for a wide range of applications, particularly in the industrial sector. It is well-suited for automation systems, process control, robotics, and other applications that demand reliable and continuous operation in challenging environments. Its rich peripheral set and connectivity options also make it a solid choice for IoT devices, data acquisition systems, and smart instrumentation.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3S9GN5-IBZ80-A1 is no exception. It is designed to meet the rigorous standards of industrial applications and is backed by TI's extensive support and documentation, ensuring a reliable solution for your embedded system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess