EN
  • EN
  • DE

LM3S9D96-IQC80-A1

Part No LM3S9D96-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Part Status Obsolete
Number of I/O 65
Family Name LM3S9D96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877410-LM3S9D96-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S9D96-IQC80-A1 CAD Model

Description

Introducing the LM3S9D96-IQC80-A1 Microcontroller from Texas Instruments

The LM3S9D96-IQC80-A1 is a high-performance microcontroller unit (MCU) designed by the renowned Texas Instruments, tailored for a broad range of applications including industrial control, automotive, and network communication. This microcontroller is part of the Stellaris® family, which is renowned for its integrated connectivity solutions and robust ARM Cortex-M3 processor core.

Core Features

  • Processor: At the heart of the LM3S9D96-IQC80-A1 lies a powerful ARM Cortex-M3 processor, which operates at speeds up to 80 MHz, providing efficient processing capabilities for complex algorithms and control processes.
  • Memory: The device is equipped with a generous memory architecture, featuring 512 KB of Flash memory and 96 KB of SRAM, enabling substantial code and data storage for intricate applications.
  • Connectivity: With an array of communication interfaces such as Ethernet MAC+PHY, USB OTG/Host/Device, CAN, I2C, SSI/SPI, and UART, this MCU ensures versatile connectivity options for various peripherals and networks.
  • GPIO: The LM3S9D96-IQC80-A1 boasts an extensive set of GPIO pins, allowing for a flexible interface with external devices and sensors.
  • Advanced Peripherals: It includes advanced peripherals like PWM outputs, analog-to-digital converters (ADCs), and analog comparators, which are essential for real-time control and monitoring tasks.

Robust Design and Quality

The MCU is designed to perform in challenging conditions, featuring an industrial temperature range and a compact 100-pin LQFP (Low-profile Quad Flat Package) that facilitates high-density mounting in space-constrained applications. Texas Instruments' commitment to quality ensures that the LM3S9D96-IQC80-A1 meets the stringent reliability requirements for industrial and automotive applications.

Development Support

Developers can take advantage of the comprehensive ecosystem surrounding the Stellaris® family, including development tools, software libraries, and support from the Texas Instruments community. The LM3S9D96-IQC80-A1 is supported by the StellarisWare® software, which provides a rich set of drivers, middleware, and example applications to accelerate the development process.

Whether you're designing an advanced motor control system, a sophisticated monitoring device, or a high-speed networking solution, the LM3S9D96-IQC80-A1 from Texas Instruments offers the performance, connectivity, and reliability to make your project a success.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess