EN
  • EN
  • DE

LM3S9D92-IQC80-A2T

Part No LM3S9D92-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 65
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1054191-LM3S9D92-IQC80-A2T
Family Name LM3S9D92
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM3S9D92-IQC80-A2T CAD Model

Description

The LM3S9D92-IQC80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a broad range of industrial and embedded applications. This advanced microcontroller is built on the ARM Cortex-M3 processor, which is renowned for its exceptional efficiency, system control, and ease of use.

At the heart of the LM3S9D92-IQC80-A2T lies a 32-bit ARM Cortex-M3 core, operating at speeds up to 80 MHz. This core is supported by 512 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications and software stacks. The flash memory is also equipped with an accelerator to ensure fast execution of code, thereby enhancing the overall system performance.

Connectivity is a strong suit of the LM3S9D92-IQC80-A2T, featuring a range of peripherals that include USB OTG (On-The-Go), CAN (Controller Area Network), UARTs, SSI/SPI, I2C, and GPIOs. These interfaces enable the MCU to communicate with other devices and systems, making it ideal for networked solutions. The inclusion of a 10/100 Ethernet MAC and PHY directly in the microcontroller facilitates easy integration into networked applications.

The MCU also boasts a comprehensive set of analog and timing features. It includes analog-to-digital converters (ADCs), analog comparators, and a variety of timers, which are essential for tasks requiring precise timing and control. This makes the LM3S9D92-IQC80-A2T suitable for real-time applications where accuracy is paramount.

For enhanced security, the LM3S9D92-IQC80-A2T incorporates several hardware security features. These include a random number generator for encryption and secure communications, as well as lockable debug access to protect intellectual property and prevent unauthorized access to the software.

The LM3S9D92-IQC80-A2T is available in a 100-pin LQFP (Low-Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. Its industrial temperature range and robust design make it suitable for harsh environments, ensuring reliable operation even under challenging conditions.

Overall, the LM3S9D92-IQC80-A2T from Texas Instruments is a versatile and powerful microcontroller that offers a perfect balance of performance, connectivity, and security, making it an excellent choice for a wide array of sophisticated industrial and embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess