EN
  • EN
  • DE

LM3S9BN6-IQC80-C3

Part No LM3S9BN6-IQC80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 72
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S9BN6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923183-LM3S9BN6-IQC80-C3
Ultra Librarian 3D Model Ultra Librarian LM3S9BN6-IQC80-C3 CAD Model

Description

The LM3S9BN6-IQC80-C3 is a feature-rich microcontroller unit (MCU) from Texas Instruments, designed for high-performance applications that require robust interfacing options and efficient processing capabilities. This microcontroller is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering a balance between power efficiency and computing power.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at speeds up to 80 MHz, providing high efficiency and fast processing capabilities for complex algorithms and control systems.
  • Memory: Includes 256 KB of Flash memory and 96 KB of SRAM, allowing for ample space for application code and data storage.
  • I/O and Peripherals: Boasts a wide range of peripherals including UARTs, I2C, SPI, PWM, and ADCs, as well as GPIOs, making it highly versatile for interfacing with sensors, actuators, and other electronic components.
  • Power Management: Features multiple power-saving modes, including sleep and deep-sleep modes, which enable the MCU to conserve power during periods of inactivity.
  • Package: Provided in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.
  • Industrial Temperature Range: Operates reliably over an extended temperature range, making it suitable for industrial applications that may experience extreme temperature variations.

Applications

The LM3S9BN6-IQC80-C3 is an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Embedded networking
  • Medical devices
  • Point-of-sale machines

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes development tools, software libraries, and extensive documentation to expedite the design process and bring products to market faster. The LM3S9BN6-IQC80-C3 is also supported by the TI community, where experts and fellow developers can help troubleshoot issues and share insights.

With its robust feature set, the LM3S9BN6-IQC80-C3 is engineered to meet the demands of sophisticated embedded systems, providing a scalable, powerful, and energy-efficient solution for today's innovative electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9431 $51.8862
5+ $21.2867 $106.4335
8+ $20.6215 $164.9720
11+ $19.9563 $219.5193
13+ $19.2911 $250.7843
18+ $17.2954 $311.3172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess