EN
  • EN
  • DE

LM3S9B95-IQC80-C3

Part No LM3S9B95-IQC80-C3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S9B95 Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 9000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.235 V ~ 1.365 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1199434-LM3S9B95-IQC80-C3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S9B95
Introduction Date February 01, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3S9B95-IQC80-C3 CAD Model

Description

Introducing the LM3S9B95-IQC80-C3 Microcontroller from Texas Instruments

The LM3S9B95-IQC80-C3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern embedded applications. This powerful MCU is part of the Stellaris® LM3S series, which is renowned for its advanced capabilities in processing, memory, and peripheral integration.

At the heart of the LM3S9B95-IQC80-C3 is an ARM® Cortex™-M3 processor core, operating at up to 80 MHz. This core provides the perfect balance between power efficiency and processing capability, making it an ideal choice for both battery-operated and mains-powered devices. The Cortex-M3 core is complemented by 256KB of flash memory and 96KB of SRAM, ensuring ample space for complex application code and data storage.

One of the standout features of this MCU is its extensive range of integrated peripherals. It includes a variety of communication interfaces such as UARTs, SSI/SPI, I²C, and CAN, allowing for flexible connectivity options with other devices. Additionally, the LM3S9B95-IQC80-C3 boasts a 10/100 Ethernet MAC+PHY, enabling it to handle networked communications with ease.

For applications requiring analog inputs, this MCU comes equipped with a 12-bit, 2MSPS ADC that supports up to 16 analog channels. The precision of this ADC makes the LM3S9B95-IQC80-C3 suitable for sensor interfacing and data acquisition tasks. Furthermore, the device includes an array of timers, PWM outputs, and GPIOs, providing developers with a versatile toolkit for creating complex control systems.

Security is also a priority for the LM3S9B95-IQC80-C3, which features hardware-accelerated encryption and decryption algorithms, ensuring secure data transfer and storage. This makes the MCU an excellent choice for applications where data integrity and confidentiality are critical.

Designed with power efficiency in mind, the LM3S9B95-IQC80-C3 supports multiple power-saving modes, which enable it to operate in low-power conditions, thereby extending the life of battery-operated devices.

In conclusion, the LM3S9B95-IQC80-C3 from Texas Instruments is a robust, feature-rich microcontroller that is well-suited for a wide range of applications, from industrial control systems to networked communication devices. Its combination of processing power, memory, and peripheral integration makes it a smart choice for developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess