EN
  • EN
  • DE

LM3S9B92-IQC80-C5

Part No LM3S9B92-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 019240-LM3S9B92-IQC80-C5
Family Name LM3S9B92
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S9B92-IQC80-C5 CAD Model

Description

The LM3S9B92-IQC80-C5 is a high-performance microcontroller from Texas Instruments, a leading global semiconductor company.

  • Description: This product is part of TI's Stellaris® family of ARM® Cortex™-M3-based microcontrollers, known for their high efficiency and advanced capabilities.
  • Architecture: The LM3S9B92-IQC80-C5 microcontroller is designed with a 32-bit architecture, providing superior processing power.
  • Frequency: It operates @ a frequency of up to 80MHz, ensuring fast and efficient performance.
  • Memory: This microcontroller is equipped with 256KB of Flash memory and 96KB of SRAM, offering ample storage for applications.
  • ADC: It also includes two 12-bit Analog-to-Digital Converters (ADCs), enabling the conversion of analog signals into digital data.
  • Connectivity: One of the standout features of the LM3S9B92-IQC80-C5 is its extensive connectivity options. It supports Ethernet MAC and PHY, USB OTG/Host/Device, and CAN, offering versatile interfacing capabilities.
  • GPIOs: This microcontroller also includes up to 67 GPIOs, allowing for a wide range of input and output configurations.
  • Supply Voltage: The LM3S9B92-IQC80-C5 also excels in terms of power efficiency. It operates with a supply voltage range of 3.0V to 3.6V, making it suitable for low-power applications.
  • Power Saving Modes: Furthermore, it features a variety of power-saving modes, including sleep, deep sleep, and hibernate modes, which significantly reduce power consumption when the microcontroller is not in active use.
  • Temperature Range: This microcontroller is designed for robust performance with its industrial temperature range of -40°C to 85°C, making it suitable for operation in harsh environments.
  • Package: The LM3S9B92-IQC80-C5 is available in a compact 100-pin LQFP package, making it ideal for space-constrained applications.
  • Summary: In summary, the LM3S9B92-IQC80-C5 microcontroller from Texas Instruments is a powerful, versatile, and efficient solution for a wide range of applications. Whether you're developing a networked device, a USB peripheral, or a low-power embedded system, this microcontroller offers the performance, connectivity, and power efficiency you need to create a successful product.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess