EN
  • EN
  • DE

LM3S9B90-IQC80-C0

Part No LM3S9B90-IQC80-C0
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description MCU 32-bit Stellaris ARM Cortex M3 RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016769-LM3S9B90-IQC80-C0
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM3S9B90-IQC80-C0 CAD Model

Description

Product Overview: LM3S9B90-IQC80-C0

The LM3S9B90-IQC80-C0 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This MCU is part of the Stellaris® LM3S series, which is specifically engineered to cater to the demanding requirements of embedded applications across various industries.

Key Features

  • Core: The LM3S9B90-IQC80-C0 is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 80 MHz, delivering efficient processing capabilities for complex tasks.
  • Memory: It boasts a substantial memory architecture, including 256KB of Flash memory for program storage and 96KB of SRAM for data, ensuring ample space for application code and runtime operations.
  • Communication Interfaces: A range of communication peripherals is integrated, such as multiple UARTs, I2C, SSI/SPI, CAN, and USB, providing extensive connectivity options for interfacing with other devices and networks.
  • Analog Features: The device includes a 12-bit Analog-to-Digital Converter (ADC) with 16 channels, enabling precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Comprehensive timing solutions are available, including general-purpose timers, watchdog timers, and six PWM outputs for accurate timing and control applications.
  • Advanced Control: With motion control PWM and Quadrature Encoder Interface, the MCU is well-suited for motor control and positioning systems.
  • Package: The LM3S9B90-IQC80-C0 comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable for use in harsh environments.

Applications

The versatility of the LM3S9B90-IQC80-C0 makes it an excellent choice for a wide range of applications, including industrial control systems, home automation, point-of-sale machines, medical devices, and networking equipment. Its robust feature set provides developers with the tools necessary to create sophisticated and reliable systems.

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the LM3S9B90-IQC80-C0 is no exception. Developers can also take advantage of TI's extensive support network, including documentation, development tools, and online forums, to accelerate the design and deployment of their applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess