EN
  • EN
  • DE

LM3S8938-IBZ50-A2

Part No LM3S8938-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S8938 Microcontroller | IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S8938
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199427-LM3S8938-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S8938-IBZ50-A2 CAD Model

Description

The LM3S8938-IBZ50-A2 is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments, designed to cater to the demanding requirements of modern embedded systems. This MCU is part of the Stellaris® family, which is well-known for its robust architecture, versatility, and ease of use.

Key Features:

  • Core: At the heart of the LM3S8938-IBZ50-A2 lies an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This core provides the perfect balance between power efficiency and processing capability, making it ideal for a wide range of applications.
  • Memory: The device comes equipped with 256 KB of Flash memory and 64 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Communication Interfaces: To support various communication needs, this MCU includes a range of interfaces such as I2C, SPI, UARTs, SSI, and CAN, facilitating easy integration with peripheral devices and networks.
  • Timers and PWM: With multiple 16/32-bit timers and PWM outputs, the LM3S8938-IBZ50-A2 can handle intricate timing and control tasks, essential for applications requiring precise motor control or signal modulation.
  • Analog Features: The microcontroller also boasts an array of analog features, including a 12-bit ADC with up to 16 channels and two analog comparators, which are crucial for sensor interfacing and real-time decision-making.
  • Package: The LM3S8938-IBZ50-A2 is available in a compact 108-ball BGA (IBZ) package, making it suitable for space-constrained applications.
  • Temperature Range: This MCU operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

Applications:

The versatility of the LM3S8938-IBZ50-A2 allows it to be used in a diverse array of applications, including but not limited to industrial control systems, medical devices, home automation, and automotive electronics. Its robust feature set enables developers to create sophisticated and reliable systems that can meet the evolving demands of technology.

Support and Resources:

Developers looking to harness the full potential of the LM3S8938-IBZ50-A2 can access a wealth of resources provided by Texas Instruments. This includes comprehensive technical documentation, development tools, software libraries, and a supportive community forum. With these resources, engineers can streamline their development process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.4791 $52.4791
3+ $43.0598 $129.1794
4+ $41.7142 $166.8568
5+ $40.3686 $201.8430
7+ $39.0230 $273.1610
9+ $34.9861 $314.8749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess