EN
  • EN
  • DE

LM3S8738-IQC50-A2

Part No LM3S8738-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S8738 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S8738
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199426-LM3S8738-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S8738-IQC50-A2 CAD Model

Description

Product Overview: Texas Instruments LM3S8738-IQC50-A2

The LM3S8738-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require advanced communication capabilities and robust processing power. This versatile MCU is part of the Stellaris® LM3S family, which is well-regarded for its integration of a rich set of peripherals, low power consumption, and ease of use.

Key Features

  • Core: At the heart of the LM3S8738-IQC50-A2 is a powerful ARM® Cortex™-M3 processor core, which operates at up to 50 MHz, providing a balanced combination of efficiency and speed for both processing-intensive tasks and power-constrained applications.
  • Memory: The device comes equipped with 256 KB of flash memory and 64 KB of SRAM, enabling robust application development and efficient data handling without the need for external memory components.
  • Communication: A comprehensive suite of communication interfaces is included, such as two CAN (Controller Area Network) interfaces, UARTs, SSI (Synchronous Serial Interface), I2C, and USB, facilitating versatile connectivity options for various system requirements.
  • Analog Integration: The MCU contains multiple 10-bit ADCs (Analog-to-Digital Converters), providing precise analog signal measurement for sensor interfacing and data acquisition tasks.
  • Timers: A range of timers, including PWM (Pulse Width Modulation) timers and watchdog timers, support complex timing requirements and system reliability enhancements.
  • Temperature Range: The LM3S8738-IQC50-A2 operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Package: It is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), optimizing board space without compromising on functionality.

Applications

The LM3S8738-IQC50-A2 is ideal for a variety of applications, including industrial control systems, automotive electronics, network appliances, and embedded communication systems. Its robust feature set also makes it a suitable choice for medical devices, point-of-sale terminals, and monitoring systems where reliable performance is crucial.

Conclusion

With its powerful ARM Cortex-M3 core, extensive memory resources, and a broad array of peripherals, the Texas Instruments LM3S8738-IQC50-A2 MCU stands as a compelling solution for designers looking to develop sophisticated and reliable embedded systems. Its integration capabilities and support for multiple communication protocols ensure that this MCU can meet the demands of complex and connected applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5598 $61.1196
4+ $25.0747 $100.2988
7+ $24.2911 $170.0377
9+ $23.5075 $211.5675
12+ $22.7239 $272.6868
15+ $20.3732 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess