EN
  • EN
  • DE

LM3S6618-IQC50-A2

Part No LM3S6618-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S6618
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LM3S6618-IQC50, LM3S6618IQC50A2, 726-1158, -LM3S6618-IQC50, -LM3S6618-IQC50-A2-NDR
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923181-LM3S6618-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6618-IQC50-A2 CAD Model

Description

The LM3S6618-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatility in various applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and advanced features to meet the demands of a wide range of embedded systems.

Key Features

  • CPU: The heart of the LM3S6618-IQC50-A2 is a 50 MHz ARM® Cortex™-M3 processor, which provides full-featured control capabilities and supports efficient code execution.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, facilitating ample space for complex applications and data storage.
  • I/O and Peripherals: This MCU provides a rich set of peripherals including UARTs, SPI, I2C interfaces, PWM outputs, and analog-to-digital converters (ADCs), making it highly adaptable to various interfacing requirements.
  • Connectivity: With integrated Ethernet MAC and PHY layers, the LM3S6618-IQC50-A2 ensures streamlined connectivity options for networked applications.
  • Power Management: It features sophisticated power management techniques that minimize power consumption during idle and active states, making it suitable for battery-operated devices.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Packaging: The MCU is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is conducive to space-constrained applications.

Applications

The LM3S6618-IQC50-A2 is designed for a diverse array of applications, including but not limited to industrial control systems, networking equipment, point-of-sale machines, and medical devices. Its robust feature set enables developers to create sophisticated systems requiring real-time control, connectivity, and low-power operation.

Support and Resources

Developers can access a wide range of resources provided by Texas Instruments, including comprehensive technical documentation, development tools, software libraries, and community support forums. These resources are designed to accelerate development and ensure successful deployment of applications utilizing the LM3S6618-IQC50-A2 MCU.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1500 $52.6000
10+ $10.7898 $107.8980
15+ $10.4526 $156.7890
20+ $10.1154 $202.3080
26+ $9.7783 $254.2358
35+ $8.7667 $306.8345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess