The LM3S6100-IBZ25-A2T is an advanced microcontroller unit (MCU) from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Processor: ARM Cortex-M3 processor
- Frequency: 25MHz
- Flash memory: 64KB
- SRAM: 8KB
- Integrated Peripherals: Two Synchronous Serial Interface (SSI) modules, two UART modules, two I2C modules, and a CAN module
- ADC: 10-bit Analog-to-Digital Converter (ADC) with 8 channels
- Timers: Two 32-bit and two 16-bit timers, as well as a watchdog timer
- PWM: Pulse Width Modulation (PWM) module
- Supply Voltage Range: 3.0V to 3.6V
- Temperature Range: Industrial temperature range (-40°C to 85°C)