EN
  • EN
  • DE

F28M36H33B2ZWTS

Part No F28M36H33B2ZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 100MHz/150MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/768KB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.63 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 774335-F28M36H33B2ZWTS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name F28M36H33B2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M36H33B2ZWTS CAD Model

Description

The F28M36H33B2ZWTS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of industrial and automotive applications. This MCU is part of the C2000™ family, known for its robust architecture, precision analog integration, and extensive control peripherals.

Key Features

  • Dual-Core Architecture: It features a dual-core configuration that includes a C28x core and an ARM Cortex-M3 core. This combination allows for efficient handling of complex control algorithms and communication tasks simultaneously.
  • High-Performance: The C28x core is optimized for real-time control with its floating-point unit (FPU) that allows for fast and accurate mathematical computations, which is essential for control applications.
  • Integrated Peripherals: The device comes with a range of integrated peripherals, including high-resolution pulse width modulators (PWMs), analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are crucial for precise control and feedback mechanisms.
  • Memory: It boasts a generous memory capacity, including flash memory and RAM, to support complex applications and ensure smooth operation.
  • Communication Interfaces: The F28M36H33B2ZWTS is equipped with multiple communication interfaces such as CAN, SPI, I2C, and UART, which enable easy connectivity with other components in a system.
  • Robustness: Built to withstand harsh conditions, it operates reliably across a wide temperature range and is designed with industrial and automotive-grade quality in mind.

Applications

The versatility of the F28M36H33B2ZWTS makes it suitable for a wide array of applications. It's particularly well-suited for motor control, power conversion, renewable energy systems, and advanced sensing. Its high-speed processing capabilities and robust design also make it ideal for automotive applications, where reliability and precision are paramount.

Why Choose F28M36H33B2ZWTS

With its dual-core processing power, extensive peripheral set, and high level of integration, the F28M36H33B2ZWTS from Texas Instruments is an excellent choice for designers looking to optimize performance and reduce system complexity. Whether it's for industrial automation, automotive systems, or sophisticated control applications, this MCU provides a scalable and reliable solution that can meet the challenges of the most demanding environments.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess