EN
  • EN
  • DE

LM3S5P36-IQR80-C5

Part No LM3S5P36-IQR80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5P36 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 5000
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, LIN, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage 1.08 V ~ 1.32 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1199394-LM3S5P36-IQR80-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S5P36
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3S5P36-IQR80-C5 CAD Model

Description

Introducing the LM3S5P36-IQR80-C5 Microcontroller from Texas Instruments

Embedded systems designers and electronic enthusiasts, meet the versatile and robust LM3S5P36-IQR80-C5 microcontroller, a premier offering from Texas Instruments that combines performance with reliability. This advanced microcontroller is designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics.

Key Features

  • Core: At the heart of the LM3S5P36-IQR80-C5 is an ARM Cortex-M3 processor, which provides a perfect blend of efficiency and processing power, with a maximum clock speed of 80 MHz. This core is well-suited for applications requiring deterministic response times and complex computations.
  • Memory: This microcontroller comes with a generous memory provision, including 256 KB of flash memory for robust application storage and 64 KB of SRAM for efficient data handling.
  • I/O and Peripherals: A comprehensive set of peripherals accompanies the LM3S5P36-IQR80-C5, including GPIOs, ADCs, UARTs, SPI, I2C, and more. These interfaces allow for flexible connectivity options and integration with a variety of external components and modules.
  • Power Efficiency: Designed with power-sensitive applications in mind, the LM3S5P36-IQR80-C5 offers multiple power-saving modes, ensuring that your application can maintain optimal power efficiency without sacrificing performance.
  • Temperature Range: This microcontroller is built to withstand harsh environments, with an operational temperature range from -40°C to +85°C, making it a reliable choice for industrial applications.
  • Package: The LM3S5P36-IQR80-C5 comes in a compact 64-LQFP (Low-profile Quad Flat Package) that optimizes board space without compromising on functionality.

Applications

The LM3S5P36-IQR80-C5 is ideal for a variety of applications, such as:

  • Automation and process control
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices
  • Medical devices
  • And many more...

With its robust feature set, the LM3S5P36-IQR80-C5 from Texas Instruments is an excellent choice for those who require a high-performance microcontroller that is both flexible and reliable. Whether you're developing a sophisticated industrial system or a simple household gadget, this microcontroller is engineered to deliver the results you need.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0275 $50.1375
13+ $8.2277 $106.9601
19+ $7.9706 $151.4414
26+ $7.7135 $200.5510
34+ $7.4564 $253.5176
45+ $6.6850 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess