EN
  • EN
  • DE

LM3S5D51-IQC80-A2

Part No LM3S5D51-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5D51 Microcontroller | IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S5D51
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199391-LM3S5D51-IQC80-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5D51-IQC80-A2 CAD Model

Description

The LM3S5D51-IQC80-A2 is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This advanced microcontroller is part of the Stellaris® LM3S series, which is designed to offer a blend of performance, reliability, and flexibility for a wide range of embedded applications.

Key Features

  • Core: The MCU is equipped with an ARM® Cortex™-M3 processor core, which operates at a speed of up to 80 MHz, providing efficient processing capabilities for complex algorithms and control tasks.
  • Memory: It includes a generous memory configuration with integrated Flash and SRAM, ensuring ample space for application code and data storage without the need for external memory components.
  • I/O and Peripherals: A wide range of communication interfaces such as UART, SPI, I2C, and USB are available, alongside GPIOs and analog peripherals like ADCs and DACs, making it highly versatile for interfacing with various external devices.
  • Power Management: The LM3S5D51-IQC80-A2 features advanced power management options that support multiple power-saving modes, enabling the design of energy-efficient embedded systems.

Applications

This MCU is suitable for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, home automation, and portable devices. Its robust architecture and comprehensive feature set make it an ideal choice for designers looking to develop sophisticated and reliable products.

Quality and Reliability

As with all Texas Instruments products, the LM3S5D51-IQC80-A2 is manufactured to high standards of quality. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term reliability and performance under various environmental conditions.

Support and Resources

Texas Instruments provides extensive support for the LM3S5D51-IQC80-A2, including detailed datasheets, technical documentation, application notes, and software libraries. Additionally, developers can access TI's community forums and customer support for assistance with their design and development needs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess