EN
  • EN
  • DE

TPA3100D2RGZR

Part No TPA3100D2RGZR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 21.8W D 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 21.8W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 033462-TPA3100D2RGZR
Family Name TPA3100D2
Introduction Date September 07, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3100D2RGZR CAD Model

Description

Product Overview: TPA3100D2RGZR by Texas Instruments

The TPA3100D2RGZR is a high-performance audio amplifier from Texas Instruments (TI), designed to deliver exceptional sound quality with high efficiency. It is an integral component for applications requiring compact and powerful audio amplification, such as home theater systems, soundbars, and portable audio devices.

Key Features

  • Power Output: The TPA3100D2RGZR offers up to 20 Watts per channel into an 8-ohm load with less than 10% THD+N from a 17V supply, ensuring loud and clear audio reproduction.
  • Class-D Operation: Utilizing Class-D technology, this amplifier provides a high efficiency of over 90%, which significantly reduces heat dissipation and power loss, making it suitable for energy-sensitive applications.
  • Advanced Modulation Scheme: The device employs a flexible modulation scheme that enhances the audio performance and ensures low electromagnetic interference (EMI), making it ideal for use in close proximity to RF-sensitive equipment.
  • Integrated Feedback: With an integrated feedback design, the TPA3100D2RGZR minimizes the number of external components required, simplifying the design and reducing the overall system cost.

Technical Specifications

  • Supply Voltage Range: 10V to 26V, accommodating a variety of power sources and ensuring versatility in different system configurations.
  • Thermal and Overcurrent Protection: The amplifier is equipped with multiple protection features, including overtemperature and overcurrent protection, safeguarding the device and connected speakers from potential damage.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures minimal noise in audio output, providing a clean and high-fidelity listening experience.
  • Package: The TPA3100D2RGZR comes in a 48-pin QFN package, which is compact and suitable for space-constrained applications.

Applications

The TPA3100D2RGZR is versatile and can be used in a multitude of audio applications. Its robust design and high-quality audio output make it an excellent choice for:

  • Home Theater Receivers
  • Soundbars and Docking Stations
  • Portable Audio Systems
  • Active Speakers and Subwoofers

With its combination of power, efficiency, and audio fidelity, the TPA3100D2RGZR from Texas Instruments stands out as a top choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7165 $62.8660
8+ $12.8956 $103.1648
13+ $12.4926 $162.4038
17+ $12.0896 $205.5232
22+ $11.6866 $257.1052
29+ $10.4777 $303.8533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess