EN
  • EN
  • DE

LM3S5747-IQC50-A0

Part No LM3S5747-IQC50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5747 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S5747
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199385-LM3S5747-IQC50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5747-IQC50-A0 CAD Model

Description

Product Overview: LM3S5747-IQC50-A0 by Texas Instruments

The LM3S5747-IQC50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications, particularly in the industrial and control sectors. This MCU is a part of the Stellaris® LM3S series, which is renowned for its integration of advanced control peripherals, exceptional performance, and low-power operation.

Key Features

  • Core: The LM3S5747-IQC50-A0 is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, offering efficient data processing capabilities and support for complex algorithms.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • Communication Interfaces: This MCU includes a variety of communication interfaces such as UART, SSI/SPI, I2C, and CAN, enabling easy integration with a multitude of peripherals and other devices.
  • Analog Features: It features integrated analog peripherals, including a 12-bit Analog-to-Digital Converter (ADC) with 16 channels, which allow for precise measurement and monitoring of analog signals.
  • Timers and PWM: The device boasts multiple 16/32-bit timers, as well as six PWM outputs for precise control over motor functions or other timing-sensitive tasks.
  • Robust I/O: With up to 57 GPIO pins, the LM3S5747-IQC50-A0 offers flexible options for interfacing with switches, sensors, and other input/output devices.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The versatile nature of the LM3S5747-IQC50-A0 makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Building and home automation
  • Embedded networking
  • Medical devices

With its robust feature set, the LM3S5747-IQC50-A0 from Texas Instruments is an ideal choice for designers seeking a reliable, high-performance microcontroller for their next industrial or control application.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2137 $54.4274
5+ $22.3292 $111.6460
7+ $21.6315 $151.4205
10+ $20.9337 $209.3370
13+ $20.2359 $263.0667
17+ $18.1425 $308.4225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess