EN
  • EN
  • DE

LM3S5739-IQC50-A0

Part No LM3S5739-IQC50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5739 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S5739
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199384-LM3S5739-IQC50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5739-IQC50-A0 CAD Model

Description

The LM3S5739-IQC50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features tailored for industrial and general embedded applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a balanced combination of performance, power efficiency, and peripheral integration.

Key Features

  • Core: The LM3S5739-IQC50-A0 is powered by an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a solid foundation for applications that require efficient data processing and real-time operation.
  • Memory: It comes with a generous memory capacity, including 256KB of flash memory for program storage and 64KB of SRAM for data operations, ensuring ample space for complex firmware and application code.
  • Connectivity: The device offers a range of communication interfaces such as I2C, SPI, UART, and SSI, enabling seamless integration with peripheral devices and facilitating easy data exchange with other systems.
  • GPIO: With its 53 General-Purpose Input/Output (GPIO) pins, the LM3S5739-IQC50-A0 provides extensive interfacing capabilities, allowing for flexible connection to sensors, actuators, and other electronic components.
  • Analog Features: The MCU includes analog peripherals such as Analog-to-Digital Converters (ADCs) and Analog Comparators, which are crucial for processing analog signals in sensor-based applications.
  • Timers: A variety of timers including PWM, capture, and one-shot modes are available, making it suitable for precision timing and control tasks.
  • Power Management: The device supports several power-saving modes, making it ideal for battery-powered or energy-conscious applications.

Applications

The LM3S5739-IQC50-A0 is designed to be a versatile MCU that can be used in a wide range of applications, such as industrial control systems, automation, robotics, point-of-sale machines, and medical devices. Its robust set of features and connectivity options make it a suitable choice for developers looking to create sophisticated and reliable embedded systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM3S5739-IQC50-A0 is manufactured to meet the stringent requirements of industrial applications, ensuring long-term performance and stability under various environmental conditions.

For detailed technical specifications, application notes, and support resources, interested developers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4614 $62.3070
10+ $10.2247 $102.2470
16+ $9.9052 $158.4832
21+ $9.5857 $201.2997
27+ $9.2662 $250.1874
37+ $8.3076 $307.3812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess