EN
  • EN
  • DE

DS1672S-33+T&R

Part No DS1672S-33+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT I2C 8-SOIC / Real Time Clock Serial Clock/Calendar/Elapsed Time Counter 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Binary Counter
Features Trickle-Charger
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.97 V ~ 3.63 V
Voltage - Supply, Battery 1.3 V ~ 3.63 V
Current - Timekeeping (Maximum) 500μA @ 3.63V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773065-DS1672S-33+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1672
Introduction Date August 28, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1672S-33+T&R CAD Model

Description

Maxim Integrated DS1672S-33+T&R Real-Time Clock

The DS1672S-33+T&R is a high-precision real-time clock (RTC) module from the reputable semiconductor manufacturer Maxim Integrated. Designed to provide accurate timekeeping and a wealth of timing features, this device is an essential component for a variety of applications that require reliable time tracking, such as data loggers, industrial controllers, and smart IoT devices.

The DS1672S-33+T&R integrates a quartz crystal oscillator and a real-time clock circuit in a compact, surface-mount package, making it ideal for space-constrained applications. It operates over a wide voltage range of 2.5V to 5.5V, ensuring compatibility with both 3.3V and 5V systems. This versatility makes the DS1672S-33+T&R a perfect fit for a diverse set of electronic products.

One of the standout features of the DS1672S-33+T&R is its serial interface, which facilitates easy communication with microcontrollers and other digital systems. The device uses an I2C bus, which is a widely adopted protocol known for its simplicity and efficiency in connecting multiple devices with minimal wiring.

Additionally, the DS1672S-33+T&R boasts an automatic leap year compensation up to the year 2100, ensuring that it can handle the intricacies of the Gregorian calendar without the need for manual adjustments. This RTC also includes a programmable time-of-day alarm and a programmable square-wave output, providing added flexibility for scheduling and time-sensitive tasks.

The device's low power consumption is another critical feature, making it suitable for battery-powered applications. It ensures minimal impact on the overall power budget of a system, thereby extending the operational life of portable devices.

Maxim Integrated packages the DS1672S-33+T&R in tape and reel format (T&R), which is optimized for automated assembly processes, ensuring efficient manufacturing and reduced production costs. The RTC is also designed to meet industrial temperature ranges, guaranteeing reliable performance under varying environmental conditions.

In summary, the DS1672S-33+T&R from Maxim Integrated is a robust and versatile real-time clock module that provides precise timekeeping, a user-friendly interface, and a range of programmable features to meet the demands of modern electronic systems.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3716 $54.8640
90+ $1.1254 $101.2860
140+ $1.0903 $152.6420
190+ $1.0551 $200.4690
250+ $1.0199 $254.9750
330+ $0.9144 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess