EN
  • EN
  • DE

LM3S5632-IQR50-A0

Part No LM3S5632-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S5632 Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S5632
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199380-LM3S5632-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S5632-IQR50-A0 CAD Model

Description

Texas Instruments introduces the LM3S5632-IQR50-A0, a high-performance microcontroller that is part of the Stellaris® family, offering robust features tailored for industrial applications and general-purpose designs. This microcontroller is designed to cater to the needs of complex and demanding applications, providing a perfect blend of power, efficiency, and versatility.

Key Features

  • Core: The LM3S5632-IQR50-A0 is built around a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core is known for its exceptional interrupt handling, reduced power consumption, and enhanced performance.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: A range of communication options is available, including I2C, SPI, UARTs, and CAN, allowing for flexible connectivity with peripherals and other microcontrollers.
  • Timers and PWM: Multiple 32-bit and 16-bit timers, as well as PWM outputs, offer precise timing and control for a variety of tasks, from motor control to time-sensitive operations.
  • Analog to Digital Converters (ADCs): The integrated 12-bit ADCs with sample and hold capabilities enable accurate analog signal measurement and conversion, essential for sensor interfacing and data acquisition.
  • Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Package: The microcontroller is available in a compact 64-LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

Applications

The LM3S5632-IQR50-A0 is highly suited for a variety of industrial applications such as factory automation, process control, and test equipment. Its robust feature set also makes it ideal for medical devices, building automation, and point-of-sale systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S5632-IQR50-A0 is no exception, with its design and manufacturing processes aimed at ensuring high reliability and consistent performance. TI's support and extensive documentation further ensure that integrating this microcontroller into your product is as smooth and efficient as possible.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4786 $70.4786
2+ $57.8286 $115.6572
3+ $56.0215 $168.0645
4+ $54.2144 $216.8576
5+ $52.4072 $262.0360
7+ $46.9858 $328.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess