EN
  • EN
  • DE

LM3S2U93-IQC80-A2T

Part No LM3S2U93-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 2000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S2U93
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342028-LM3S2U93-IQC80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S2U93-IQC80-A2T CAD Model

Description

Introducing the LM3S2U93-IQC80-A2T Microcontroller from Texas Instruments

The LM3S2U93-IQC80-A2T is a high-performance microcontroller unit (MCU) designed by Texas Instruments, a leader in the semiconductor industry. This advanced microcontroller is part of the Stellaris® family, which is well-known for its robust performance and integration features. The LM3S2U93-IQC80-A2T is specifically engineered to cater to the demanding needs of embedded applications in industrial, automotive, and consumer electronics markets.

At the heart of the LM3S2U93-IQC80-A2T lies an ARM® Cortex™-M3 processor core, which operates at speeds of up to 80 MHz. This powerful core is supported by a rich set of peripherals and memory options, making the microcontroller an ideal choice for complex and computation-intensive tasks. With 256KB of flash memory and 64KB of SRAM, developers have ample space for code and data storage, ensuring smooth and efficient operation of their applications.

The microcontroller's I/O capabilities are versatile, featuring a range of communication interfaces such as UARTs, SPI, I2C, and CAN, allowing for easy integration into various systems and ensuring compatibility with a wide array of external devices. Additionally, the LM3S2U93-IQC80-A2T offers a 10/100 Ethernet MAC+PHY, making it suitable for networked applications.

For real-time control applications, the LM3S2U93-IQC80-A2T provides PWM outputs and analog-to-digital converters (ADCs), which are crucial for processing analog signals and managing actuator control. The microcontroller also includes a host of other features such as a watchdog timer, multiple general-purpose timers, and an analog comparator, all of which contribute to its reliability and functionality in system monitoring and control tasks.

With its industrial-grade operating temperature range, the LM3S2U93-IQC80-A2T is built to withstand harsh environments, ensuring consistent performance even under extreme conditions. Its QFP (Quad Flat Package) design facilitates easy mounting on printed circuit boards, making it a flexible choice for space-constrained applications.

Overall, the LM3S2U93-IQC80-A2T from Texas Instruments is a versatile and powerful microcontroller that offers a balanced combination of processing power, memory capacity, and peripheral diversity, making it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess