EN
  • EN
  • DE

LM3S2B93-IQC80-C5

Part No LM3S2B93-IQC80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2B93 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2B93
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199370-LM3S2B93-IQC80-C5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2B93-IQC80-C5 CAD Model

Description

Product Overview: LM3S2B93-IQC80-C5

The LM3S2B93-IQC80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This robust MCU is part of the Stellaris® family, which is renowned for its integrated connectivity solutions and advanced control features. The LM3S2B93-IQC80-C5 operates at a core frequency of up to 80 MHz, providing efficient processing capabilities for complex tasks.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which is a 32-bit RISC core offering exceptional speed, responsiveness, and reliability. This core is specifically designed for high-performance, low-cost, and low-power consumption applications.
  • Memory: It comes equipped with a generous memory capacity, including 256KB of Flash memory and 96KB of SRAM, which is ideal for storing firmware, applications, and data.
  • I/O Ports: The LM3S2B93-IQC80-C5 features a range of input/output options, including GPIOs, serial interfaces, and analog inputs, providing versatile connectivity options for peripherals and sensors.
  • Communication Interfaces: For communication, it supports multiple interfaces such as I2C, SPI, UARTs, SSI, and CAN, making it highly flexible for various communication protocols required in embedded systems.
  • Timers and PWM: It is also equipped with a suite of timers and PWM outputs, which are essential for precise control in applications like motor control, lighting, and other time-sensitive tasks.
  • Integrated Analog: The MCU includes integrated analog features like ADCs with a sample rate of 1 Msps, providing accurate and fast data conversion for real-time processing.

Applications

The LM3S2B93-IQC80-C5 is suitable for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, robotics, and smart sensors. Its robust design and extensive feature set make it an ideal choice for developers looking to create sophisticated and reliable embedded systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S2B93-IQC80-C5 is no exception. It is designed to meet the rigorous standards of industrial and automotive-grade components, ensuring high reliability and long service life even in the most demanding conditions.

Overall, the LM3S2B93-IQC80-C5 from Texas Instruments is a powerful and versatile microcontroller that offers a perfect blend of performance, connectivity, and reliability for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4514 $51.6112
19+ $5.2934 $100.5746
30+ $5.1280 $153.8400
41+ $4.9626 $203.4666
53+ $4.7972 $254.2516
70+ $4.3009 $301.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess