EN
  • EN
  • DE

AD53040KRP

Part No AD53040KRP
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC PIN DRIVER W/INHIBIT 20-PSOP / 1/0 Driver 20-PowerSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Driver
Number of Drivers/Receivers 1/0
Voltage - Supply 12V
Mounting SMD (SMT)
Package / Case 20-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package 20-PowerSOIC
Base Product Number AD53040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD53040KRP,2156-AD53040KRP-AD
Standard Package 1
Win Source Part Number 1162117-AD53040KRP
Ultra Librarian 3D Model Ultra Librarian AD53040KRP CAD Model

Description

The AD53040KRP is a state-of-the-art Digital-to-Analog Converter (DAC) from Analog Devices Inc., designed to cater to the needs of high-speed and precision-demanding applications. This cutting-edge component is an ideal choice for professionals in the field of telecommunications, automated test equipment, and high-speed data acquisition systems.

Key Features

  • Resolution: The AD53040KRP boasts a high resolution, ensuring that it can handle the most precise tasks with ease.
  • Speed: With its high-speed performance, this DAC is capable of keeping up with the rapid pace of modern digital systems, making it perfect for both time-critical applications and high-frequency signal generation.
  • Accuracy: Precision is paramount in any high-end DAC, and the AD53040KRP delivers with exceptional accuracy, minimizing error and enhancing overall system performance.
  • Output Range: This DAC offers a versatile output range, which can be tailored to match the requirements of various applications, providing flexibility and adaptability.
  • Interface: The user-friendly interface ensures seamless integration into existing systems, reducing development time and simplifying the design process.

Applications

The AD53040KRP is well-suited for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automated test equipment
  • High-speed data acquisition systems
  • Instrumentation
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD53040KRP is no exception. Manufactured to the highest standards, this DAC ensures reliability and longevity even in the most demanding conditions. With the backing of Analog Devices' reputation, users can trust in the AD53040KRP for their critical applications.

Ordering Information

For more detailed specifications, sample requests, or ordering information for the AD53040KRP, please visit the Analog Devices Inc. website or contact their sales representatives. Ensure the success of your high-performance applications by choosing the AD53040KRP for your DAC needs.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess