EN
  • EN
  • DE

LM3S2965-EQC50-A2T

Part No LM3S2965-EQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779058-LM3S2965-EQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S2965
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2965-EQC50-A2T CAD Model

Description

Product Overview: LM3S2965-EQC50-A2T

The LM3S2965-EQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This device is part of the Stellaris® LM3S series, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and flexible connectivity options. The LM3S2965-EQC50-A2T is particularly well-suited for industrial control, automotive systems, and smart object applications where reliability and efficiency are of utmost importance.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, providing a balance of power and performance for demanding tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Communication: A variety of communication interfaces are available, including UART, I2C, SSI/SPI, CAN, and USB, enabling easy integration with peripheral devices and facilitating versatile communication protocols.
  • Timers and PWM: The device features multiple 16/32-bit timers, PWM outputs, and a watchdog timer, which are essential for precise timing and control tasks.
  • ADC: A 10-bit analog-to-digital converter (ADC) with 8 channels allows for accurate analog signal measurement and conversion, making it ideal for sensor interfacing.
  • Temperature Range: The LM3S2965-EQC50-A2T operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: This MCU is offered in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Power Management: Advanced power management features, including sleep and deep-sleep modes, contribute to reduced power consumption and extended battery life in portable applications.

Applications

With its robust set of features, the LM3S2965-EQC50-A2T is an excellent choice for a variety of applications, including:

  • Industrial automation and control systems
  • Automotive electronics and diagnostics
  • Smart grid and energy management
  • Building automation and HVAC systems
  • Medical devices and healthcare equipment
  • Networked communication devices

Overall, the LM3S2965-EQC50-A2T from Texas Instruments represents a versatile and powerful solution for developers seeking an MCU with a strong balance of processing power, memory capacity, and peripheral integration to drive sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess