EN
  • EN
  • DE

CSACS1600MX55QTC

Part No CSACS1600MX55QTC
Manufacturer Murata Electronics North America
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133784-CSACS1600MX55QTC
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSACS1600MX55QTC CAD Model

Description

The CSACS1600MX55QTC is a surface mount ceramic resonator manufactured by Murata Electronics North America. This resonator is designed for use as a timing element in various electronic circuits, providing a stable and accurate frequency source. It is characterized by its small size, high stability, and excellent reliability, making it suitable for a wide range of applications including microcontrollers, remote controls, and communication devices.

Applications

  • Microcontroller clock sources
  • Remote control devices
  • Wireless communication modules
  • Industrial control systems
  • Consumer electronics
  • Timing circuits

Features

  • Surface mount design
  • Compact size
  • High frequency stability
  • Excellent reliability
  • Low aging characteristics
  • RoHS compliant
  • Ceramic package

Benefits

  • Stable frequency source: Provides a reliable and accurate clock signal for critical timing applications.
  • Reduced component count: Eliminates the need for external components such as capacitors and resistors.
  • Space saving: Compact size allows for high-density circuit board designs.
  • Long-term stability: Low aging characteristics ensure consistent performance over time.
  • Easy integration: Surface mount design simplifies assembly and soldering processes.

Additional Details

The CSACS1600MX55QTC ceramic resonator is manufactured using advanced ceramic processing techniques. It exhibits excellent shock and vibration resistance, making it suitable for harsh environments. The resonator is available in a standard EIA package size and is fully compatible with automated assembly equipment. The specific frequency rating (e.g., 16 MHz) should be verified from the manufacturer's datasheet for detailed electrical characteristics and tolerances.

You May Also Be Interested in

Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Hewlett Packard
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Chilisin
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cirrus Logic Inc.
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess