EN
  • EN
  • DE

LM3S2939-IQC50-A2

Part No LM3S2939-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2939 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 57
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 3x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2939
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199366-LM3S2939-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2939-IQC50-A2 CAD Model

Description

The LM3S2939-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of a wide range of embedded applications. This device is part of the Stellaris® family, which is known for its advanced connectivity features, robust performance, and integration of smart peripherals.

Key Features:

  • Core: The LM3S2939-IQC50-A2 is powered by an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz. This core provides the efficiency and performance required for intelligent system control and user interface operations.
  • Memory: It comes equipped with 256 KB of Flash memory and 64 KB of SRAM, offering ample space for application code and data storage.
  • Connectivity: With a variety of communication interfaces, including UART, I2C, SPI, CAN, and SSI, this MCU provides versatile options for connecting to other devices and networks.
  • GPIO: The device features 56 GPIO pins, which are highly configurable and suitable for a wide range of input/output applications.
  • ADC: It includes a 12-bit Analog-to-Digital Converter (ADC) with 16 channels, enabling precise measurement of analog signals.
  • Timers: The MCU contains multiple 16-bit and 32-bit timers, including PWM capability, which is essential for accurate event timing and control.
  • Temperature Range: The industrial-grade temperature range from -40°C to 85°C ensures reliable operation in harsh environments.
  • Package: The LM3S2939-IQC50-A2 is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatile feature set of the LM3S2939-IQC50-A2 makes it ideal for a variety of applications, including industrial control systems, factory automation, home automation, point-of-sale machines, and medical devices. Its robust connectivity options and processing power make it an excellent choice for applications requiring complex communication protocols and real-time data processing.

Conclusion:

The LM3S2939-IQC50-A2 from Texas Instruments is a powerful and reliable MCU that offers a balance of performance, power efficiency, and advanced features. It is designed to address the evolving needs of modern embedded systems, providing designers with a flexible and scalable solution for their control and communication challenges.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5182 $51.0364
5+ $20.9381 $104.6905
8+ $20.2837 $162.2696
11+ $19.6294 $215.9234
14+ $18.9751 $265.6514
18+ $17.0122 $306.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess