EN
  • EN
  • DE

LM3S2671-IQR50-A0

Part No LM3S2671-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2671 Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S2671
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199362-LM3S2671-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2671-IQR50-A0 CAD Model

Description

The LM3S2671-IQR50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This device is part of the Stellaris® LM3S series, which is known for its robustness, versatility, and integration of advanced features to streamline product development.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It is equipped with 256 KB of flash memory and 64 KB of SRAM, which are ample for small to medium-sized applications, and supports in-circuit debugging and program loading for easier development.
  • I/O Capabilities: With a variety of peripherals including GPIOs, UARTs, I2C, SPI, PWM, and ADCs, the LM3S2671-IQR50-A0 allows for flexible interfacing with other components and systems.
  • Connectivity: Integrated Ethernet MAC and PHY layers ensure that this MCU can handle networked communications, making it suitable for IoT (Internet of Things) devices and other connected applications.
  • Power Management: The device includes an internal power-on reset and brown-out reset, as well as power-saving modes to reduce energy consumption during idle periods.
  • Package: It comes in a compact 64-LQFP (Low-Profile Quad Flat Package) that is conducive to space-constrained designs.
  • Temperature Range: The operational temperature range of this MCU spans from -40°C to 85°C, allowing for deployment in environments with varying temperature conditions.

Applications

The LM3S2671-IQR50-A0 is suitable for a diverse array of applications, including but not limited to industrial automation, consumer electronics, home automation, and automotive systems. Its robust set of features and connectivity options make it an ideal choice for designers looking for a reliable MCU to serve as the heart of their embedded systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S2671-IQR50-A0 is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6986 $52.1916
15+ $7.1374 $107.0610
22+ $6.9143 $152.1146
30+ $6.6913 $200.7390
39+ $6.4682 $252.2598
52+ $5.7991 $301.5532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess