EN
  • EN
  • DE

LM3S1G58-IQC80-A1T

Part No LM3S1G58-IQC80-A1T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 60
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1G58
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342083-LM3S1G58-IQC80-A1T
Ultra Librarian 3D Model Ultra Librarian LM3S1G58-IQC80-A1T CAD Model

Description

Introducing the LM3S1G58-IQC80-A1T Microcontroller from Texas Instruments

The LM3S1G58-IQC80-A1T is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced microcontroller is part of TI's Stellaris® family, which is well-known for its robust ARM® Cortex™-M3 processor core. The LM3S1G58-IQC80-A1T is designed to meet the demanding needs of modern embedded applications, offering a perfect blend of power efficiency, processing capabilities, and integrated peripherals.

Key Features

  • Core: The MCU is built around a powerful ARM Cortex-M3 processor, which operates at speeds up to 80 MHz, delivering exceptional performance and responsiveness for complex tasks and processes.
  • Memory: It comes equipped with a generous 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: The device boasts a rich set of peripherals, including multiple serial communication interfaces (UART, SPI, I2C), GPIOs, analog-to-digital converters (ADCs), and timers, which facilitate versatile connectivity and control options for a wide range of applications.
  • Power Management: With an emphasis on energy efficiency, the LM3S1G58-IQC80-A1T features integrated power-saving modes, allowing for reduced power consumption during idle or low-activity periods.
  • Package: The MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications while providing enough pins for extensive functionality.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the LM3S1G58-IQC80-A1T makes it an ideal choice for a multitude of applications, including but not limited to industrial control systems, automation, networking equipment, and medical devices. Its robust architecture and integrated features enable developers to create sophisticated systems that require real-time control, connectivity, and low power consumption.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support network, which includes detailed datasheets, application notes, and a community forum. Additionally, TI provides development tools and software libraries to streamline the development process and reduce time to market for products utilizing the LM3S1G58-IQC80-A1T microcontroller.

With its advanced features and support from Texas Instruments, the LM3S1G58-IQC80-A1T stands out as a robust and versatile microcontroller solution for a wide array of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess