EN
  • EN
  • DE

LM3S1F11-IQC80-A2T

Part No LM3S1F11-IQC80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1F11
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342127-LM3S1F11-IQC80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1F11-IQC80-A2T CAD Model

Description

Overview of Product LM3S1F11-IQC80-A2T

The LM3S1F11-IQC80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robustness and versatility in a wide range of embedded applications. This product is part of the Stellaris® family, which is designed to offer a balanced combination of performance, power efficiency, and advanced peripherals tailored for industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor, which runs at speeds up to 80 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: It includes a generous amount of on-chip memory, featuring 256KB of Flash and 64KB of SRAM, enabling efficient program storage and quick data access.
  • I/O Capabilities: The MCU comes with a variety of input/output options, including GPIOs, UARTs, I2C, SPI, and CAN interfaces, allowing for flexible communication with peripherals and other devices.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) with multiple channels offers precise measurement capabilities for sensor interfacing and data acquisition tasks.
  • PWM: It supports Pulse Width Modulation (PWM) outputs which are essential for controlling motors, dimming LEDs, or managing any other timing-sensitive operations.
  • Timers: Multiple 32-bit and 16-bit timers are available for tasks that require accurate timing and scheduling.
  • Power Management: The LM3S1F11-IQC80-A2T features advanced power management techniques, including sleep and deep-sleep modes, to minimize power consumption during idle periods.

Applications

The versatility of the LM3S1F11-IQC80-A2T MCU makes it suitable for a myriad of applications. It excels in scenarios that demand reliable performance such as industrial control systems, automotive electronics, home automation, and portable medical devices. Its rich set of peripherals and interfaces also make it ideal for IoT (Internet of Things) devices and smart connectivity solutions.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S1F11-IQC80-A2T is no exception and is fabricated with a focus on reliability and longevity, ensuring that it can withstand the demanding conditions of industrial environments and extended operational lifetimes.

Overall, the LM3S1F11-IQC80-A2T from Texas Instruments represents a powerful and flexible solution for designers looking to integrate a robust MCU into their electronic projects or products.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess