EN
  • EN
  • DE

LM3S1C26-IQR80-A2T

Part No LM3S1C26-IQR80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S1C26
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342011-LM3S1C26-IQR80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1C26-IQR80-A2T CAD Model

Description

The LM3S1C26-IQR80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide array of applications, ranging from industrial control systems to consumer electronics. This MCU is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and ease of use.

Key Features

  • Core: At the heart of the LM3S1C26-IQR80-A2T lies an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing a balanced combination of power efficiency and performance.
  • Memory: The microcontroller comes equipped with ample memory resources, including 256KB of flash memory for program storage and 64KB of SRAM for data handling, ensuring smooth operation for complex applications.
  • Communication Interfaces: A comprehensive set of communication peripherals is integrated, such as UART, I2C, SPI, CAN, and USB, facilitating versatile connectivity options for various application requirements.
  • GPIO: The device boasts an extensive array of General-Purpose Input/Output (GPIO) pins, which are highly configurable and support a variety of functions, enabling designers to interface with a wide range of external components.
  • Analog Features: It includes analog-to-digital converters (ADCs) and analog comparators, allowing for direct interfacing with sensors and other analog signals.
  • Timers and PWM: The MCU features multiple 32-bit timers, watchdog timers, and Pulse Width Modulation (PWM) outputs, which are essential for timing-related tasks and motor control applications.

Applications

The LM3S1C26-IQR80-A2T is a versatile MCU that can be employed in a multitude of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control and drive systems
  • Building and home automation
  • Portable electronics and battery-powered devices
  • Networking and communication equipment
  • Medical devices and healthcare products

Support and Resources

Texas Instruments provides comprehensive support for the LM3S1C26-IQR80-A2T, including development tools, software libraries, and documentation, to assist developers in accelerating the product development process. The MCU is also backed by TI's extensive technical support network, ensuring that help is readily available when needed.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess