EN
  • EN
  • DE

LM3S1C21-IQC80-A1

Part No LM3S1C21-IQC80-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S1C21
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342045-LM3S1C21-IQC80-A1
Ultra Librarian 3D Model Ultra Librarian LM3S1C21-IQC80-A1 CAD Model

Description

Product Overview: LM3S1C21-IQC80-A1

The LM3S1C21-IQC80-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. This MCU is part of the Stellaris® LM3S series, which is designed to offer a perfect balance between processing power, energy efficiency, and peripheral integration for a wide range of embedded applications.

Key Features

  • Core: The LM3S1C21-IQC80-A1 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering exceptional computing capabilities and real-time performance.
  • Memory: It comes equipped with a generous 256KB of flash memory and 64KB of SRAM. This ample memory space allows for complex program execution and data storage without the need for external memory components.
  • Communication Interfaces: A variety of communication protocols are supported, including I2C, SPI, UARTs, and CAN, providing excellent connectivity options for interfacing with other devices and peripherals.
  • GPIO: The MCU features multiple General-Purpose Input/Output (GPIO) pins, which can be configured to interface with external sensors, actuators, or other digital components.
  • Timers: Integrated timers, including PWM and capture/compare functionality, make the LM3S1C21-IQC80-A1 ideal for timing-sensitive applications like motor control or pulse generation.
  • Analog Peripherals: It includes an analog-to-digital converter (ADC) with 12-bit resolution, enhancing its capability to interact with analog signals in embedded systems.
  • Power Management: The MCU also features advanced power management options that help reduce power consumption during idle or low-activity states, making it suitable for battery-powered or energy-conscious applications.
  • Package: The device is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The LM3S1C21-IQC80-A1 is versatile enough to be used in a variety of industrial, consumer, and automotive applications. Its robust feature set makes it particularly well-suited for applications such as:

  • Industrial control systems
  • Home automation
  • Automotive diagnostics and infotainment systems
  • Portable medical devices
  • Smart energy solutions

With its combination of performance, memory, and integrated peripherals, the LM3S1C21-IQC80-A1 from Texas Instruments stands as a solid choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess