EN
  • EN
  • DE

LM3S1911-IBZ50-A2

Part No LM3S1911-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 108-BGA (10x10)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.25V ~ 2.75V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 108-LFBGA
Case / Package 108-BGA (10x10)
Family Name LM3S1911
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -LM3S1911-IBZ50-A2-NDR, -LM3S1911-IBZ50, LM3S1911-IBZ50, 726-1137
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923173-LM3S1911-IBZ50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S1911-IBZ50-A2 CAD Model

Description

The LM3S1911-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of embedded systems. This MCU is part of the Stellaris® family, which is renowned for providing a rich set of features to facilitate complex applications in industrial, automotive, and consumer electronics markets.

Key Features

  • Core: The LM3S1911-IBZ50-A2 is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering exceptional processing capabilities and efficiency.
  • Memory: It comes equipped with a generous 256 KB of Flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: A diverse set of communication features is available, including UART, SSI/SPI, I2C, and CAN for versatile peripheral connectivity and data exchange.
  • GPIO: The MCU offers several General-Purpose Input/Output (GPIO) pins, which are highly configurable and suitable for various digital interface requirements.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows the MCU to interface with analog sensors and devices, making it ideal for data acquisition systems.
  • PWM: Pulse Width Modulation (PWM) outputs are available for precise control over motors, lighting, or other PWM-enabled devices.
  • Timers: Multiple 32-bit and 16-bit timers support a range of timing and counting functions, essential for real-time applications.
  • Power Management: The MCU features advanced power management options, which help in reducing power consumption during idle or low-activity states, contributing to energy-efficient designs.

Applications

The LM3S1911-IBZ50-A2 is highly versatile and can be used in a wide array of applications, such as:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Portable instrumentation
  • Network appliances

With its robust set of features and capabilities, the LM3S1911-IBZ50-A2 from Texas Instruments stands out as a comprehensive solution for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0311 $60.0622
5+ $24.6409 $123.2045
7+ $23.8708 $167.0956
9+ $23.1008 $207.9072
12+ $22.3308 $267.9696
15+ $20.0207 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess