EN
  • EN
  • DE

TLV1117-33IDCY

Part No TLV1117-33IDCY
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR | IC REG LIN 3.3V 800MA SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 15V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 1.3V at 800mA
Output Current 800mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number TLV1117-33
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1269914-TLV1117-33IDCY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1117-33IDCY CAD Model

Description

TLV1117-33IDCY Linear Voltage Regulator by Texas Instruments

The TLV1117-33IDCY is a reliable linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of TI's TLV1117 series, which is known for providing low dropout voltage and a variety of output voltage options suitable for a range of applications.

With a fixed output voltage of 3.3V, the TLV1117-33IDCY ensures a stable and consistent power supply for devices that require a regulated 3.3V input. It is capable of delivering up to 800mA of output current, making it a versatile choice for moderate power needs in consumer electronics, embedded systems, and other microcontroller-based applications.

The device is housed in a compact SOT-223 package, which is not only space-saving but also offers a thermal advantage due to its power dissipation capabilities. This makes the TLV1117-33IDCY an excellent choice for space-constrained and thermally sensitive designs.

One of the key features of this voltage regulator is its low dropout performance, which allows it to maintain regulation with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of the available battery voltage is crucial.

The TLV1117-33IDCY also includes built-in protection features, such as overcurrent protection and thermal shutdown, to safeguard the device and the system it powers from potential damage due to abnormal operating conditions. These safety features contribute to the reliability and longevity of the product.

Texas Instruments ensures that this voltage regulator meets stringent quality and performance standards. The TLV1117-33IDCY is suitable for a wide array of applications, ranging from personal electronics to industrial controls, where a stable and reliable power source is essential. Its combination of performance, package size, and integrated protection makes it a smart choice for designers looking to balance efficiency with robustness.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support resources provided by Texas Instruments.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2968 $50.4560
415+ $0.2435 $101.0525
640+ $0.2359 $150.9760
880+ $0.2283 $200.9040
1,135+ $0.2207 $250.4945
1,520+ $0.1979 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,220 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess