EN
  • EN
  • DE

LM3S1751-IQC50-A2

Part No LM3S1751-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1751 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1751
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199349-LM3S1751-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1751-IQC50-A2 CAD Model

Description

Product Overview: LM3S1751-IQC50-A2

The LM3S1751-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications that demand reliable operation under varying conditions. This MCU is part of the Stellaris® LM3S series, which is known for its integration of advanced control and connectivity features.

Key Features:

  • Core: The heart of the LM3S1751-IQC50-A2 is an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This core is renowned for its exceptional interrupt handling, reduced latency, and energy efficiency, making it ideal for complex digital control tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage. The flash memory is highly reliable and supports in-circuit programming and debugging, which simplifies the development process.
  • I/O and Peripherals: A variety of input/output options are available, including GPIOs, UARTs, I2C, SPI, CAN, and analog-to-digital converters (ADCs). These peripherals support a wide range of functionalities, from basic digital signaling to complex communication protocols.
  • Power Management: The MCU features advanced power management capabilities, which allow for different power modes to optimize energy consumption. This is particularly useful for battery-powered or energy-sensitive applications.
  • Package: The LM3S1751-IQC50-A2 is offered in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for extensive external interfacing.
  • Temperature Range: This device is capable of operating over an industrial temperature range, ensuring reliable performance in environments subject to temperature variations.

Applications:

The LM3S1751-IQC50-A2 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Embedded networking
  • Point-of-sale machines

With its robust feature set and Texas Instruments' commitment to quality, the LM3S1751-IQC50-A2 MCU is a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2021 $59.2021
3+ $48.5761 $145.7283
4+ $47.0581 $188.2324
5+ $45.5401 $227.7005
6+ $44.0221 $264.1326
8+ $39.4681 $315.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess