EN
  • EN
  • DE

TDA8920BJ/N2/S16,1

Part No TDA8920BJ/N2/S16,1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994948-TDA8920BJ/N2/S16,1
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8920BJ/N2/S16,1 CAD Model

Description

Introducing the TDA8920BJ/N2/S16,1 Class-D Audio Amplifier by NXP

The TDA8920BJ/N2/S16,1 is a cutting-edge audio amplifier that leverages Class-D architecture to deliver high-quality sound with remarkable efficiency. Manufactured by NXP Semiconductors, a leader in the industry, this product is designed for a variety of audio applications where power and fidelity are paramount.

At the heart of the TDA8920BJ/N2/S16,1 is its ability to provide an impressive output power of up to 2 x 100W into a 4-ohm load. This makes it an excellent choice for high-performance home theater systems, active speakers, and professional audio equipment. The amplifier operates over a wide supply voltage range, accommodating various types of audio systems and configurations.

Key Features:

  • High Efficiency: The Class-D technology ensures that the TDA8920BJ/N2/S16,1 operates with minimal power loss, making it an energy-efficient solution for audio amplification.
  • Low Distortion: It delivers crystal-clear audio with low total harmonic distortion (THD), ensuring that the sound output is of the highest fidelity.
  • Thermal Protection: The built-in thermal protection feature prevents damage to the amplifier from overheating, ensuring reliability and longevity.
  • Advanced Protection: In addition to thermal protection, the TDA8920BJ/N2/S16,1 includes under-voltage, over-voltage, short-circuit, and over-current protection circuits.
  • No-Heat Sink Required: Thanks to its high efficiency, this amplifier can operate without a heat sink under normal conditions, simplifying the design and reducing the overall system cost.

The TDA8920BJ/N2/S16,1 also boasts a mute function that allows the user to silence the output without turning off the amplifier, providing additional flexibility in its use. Its compact size and surface-mount package make it an ideal choice for space-constrained applications while still delivering powerful and high-quality audio.

Whether you're designing a state-of-the-art audio system or looking to upgrade existing equipment, the TDA8920BJ/N2/S16,1 from NXP offers the performance, efficiency, and reliability that modern audio applications demand. With its robust feature set and superior sound quality, it stands out as a top choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess