EN
  • EN
  • DE

M471B5674CB0-YK0

Part No M471B5674CB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM 1Rx16 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947751-M471B5674CB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5674CB0-YK0 CAD Model

Description

The Samsung M471B5674CB0-YK0 is a 2GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module), primarily used to upgrade memory in laptops and small form factor PCs. It provides a performance boost for systems with limited RAM, enabling smoother multitasking and improved application loading times.

Applications

  • Laptops: Designed for use in laptops requiring DDR3L SODIMM memory.
  • Notebooks: Compatible with various notebook models supporting DDR3L SODIMM modules.
  • Small Form Factor PCs: Suitable for compact desktop computers that utilize SODIMM memory.
  • All-in-One PCs: Can be used to upgrade the memory in all-in-one computer systems.

Features

  • 2GB Capacity: Provides adequate memory for basic computing tasks and light multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and heat generation.
  • SODIMM Form Factor: Compact design suitable for laptops and small form factor devices.
  • 1600MHz Clock Speed: Offers fast data transfer rates for improved system performance.
  • PC3L-12800: Complies with the PC3L-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Improved Multitasking: Allows users to run multiple applications concurrently without significant performance degradation, especially on older systems.
  • Faster Application Loading: Reduces the time it takes to launch and load applications, enhancing productivity.
  • Enhanced System Responsiveness: Improves overall system responsiveness, making it feel quicker and more efficient.
  • Reduced Power Consumption: DDR3L technology lowers power consumption, potentially extending battery life in laptops.
  • Increased System Stability: High-quality components and thorough testing ensure reliable performance and stability.

Additional Details

The Samsung M471B5674CB0-YK0 is manufactured using quality components and undergoes stringent testing to ensure compatibility and reliability. It is designed to meet the basic computing needs of various systems, offering a cost-effective solution for boosting performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. The typical timings for this module are CL11, providing a balance between performance and stability. Prior to purchasing, ensure your system supports DDR3L SODIMM modules to prevent compatibility issues.

You May Also Be Interested in

Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess