EN
  • EN
  • DE

LM3S1751-IBZ50-A2T

Part No LM3S1751-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779032-LM3S1751-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1751
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1751-IBZ50-A2T CAD Model

Description

The Texas Instruments LM3S1751-IBZ50-A2T is a high-performance ARM Cortex-M3 based microcontroller that is designed to cater to a wide range of embedded applications. This microcontroller is part of the Stellaris® family, which is renowned for its advanced integration and comprehensive communication capabilities. With its robust feature set and versatile peripherals, the LM3S1751-IBZ50-A2T is an ideal choice for industrial control, automotive, and smart connectivity solutions.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, providing efficient computing power for complex algorithms and control processes.
  • Memory: Equipped with 64 KB of Flash memory and 16 KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth and reliable operation.
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, UARTs, and CAN, which allow for easy integration into various systems and ensure compatibility with a range of external devices.
  • GPIO: General-purpose input/output pins provide flexible interface options with external circuitry, enabling the microcontroller to interact with sensors, actuators, and other peripherals.
  • ADC: The onboard 10-bit Analog-to-Digital Converters (ADCs) facilitate the conversion of analog signals to digital, supporting precise measurement and monitoring tasks.
  • Timers: Comprehensive timing features including PWM outputs and timer/counters for accurate event timing and pulse generation.
  • Package: Available in a compact 108-ball BGA package, the LM3S1751-IBZ50-A2T is designed for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Power Management: Advanced power management features help to reduce power consumption during idle and active states, contributing to energy-efficient designs.

Applications

The LM3S1751-IBZ50-A2T microcontroller is suitable for a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive components such as dashboard controls and infotainment systems
  • Building automation and HVAC systems
  • Smart energy solutions, like smart meters and renewable energy controllers
  • Medical devices and healthcare equipment
  • Consumer electronics and home automation products

With its robust processing core, extensive memory, and a wide range of peripherals, the Texas Instruments LM3S1751-IBZ50-A2T microcontroller offers a scalable and versatile platform for designers looking to develop advanced embedded systems with reduced development time and enhanced functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess