EN
  • EN
  • DE

FT245RL

Part No FT245RL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description Full Speed USB to parallel FIFO Interface USB 2.0 5V T/R 28-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer FTDI, Future Technology Devices International Ltd
Win Source Part Number 087102-FT245RL
Family Name FT245R
Introduction Date August 04, 2008
Country of Origin United States of America
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking, Wireless, Portable Devices, Medical, Security, Audio, Imaging, Video & Vision, Industrial, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian FT245RL CAD Model

Description

FT245RL USB FIFO Interface IC

The FT245RL, from FTDI - Future Technology Devices International Ltd, is a USB to parallel FIFO (First In, First Out) interface with full handshake and bus powered capabilities. This versatile chip is designed to facilitate USB connectivity for a wide range of applications that require parallel data transfer and high data throughput, such as industrial controls, instrumentation, and programming interfaces.

Key Features:

  • USB 2.0 Full-Speed Compatible: The FT245RL operates at USB 2.0 Full Speed (12 Mb/s), ensuring broad compatibility with USB hosts and providing a reliable connection for data transfer.
  • FIFO Interface: The parallel FIFO interface with simple handshaking allows for easy integration with microcontrollers and is ideal for data streaming applications.
  • Integrated EEPROM: An onboard EEPROM can be programmed with custom USB descriptors, such as vendor ID, product ID, and serial number, allowing for a customized and unique product design.
  • Driver Support: FTDI offers comprehensive driver support for a variety of operating systems, simplifying the development process and reducing time to market.
  • Entire USB Protocol Handled: The chip handles all the USB signaling and protocols, providing a simple interface that minimizes firmware development requirements.

Applications:

  • USB Industrial Control
  • USB Instrumentation
  • USB Data Transfer and Logging
  • USB Interface to FPGA/PLD
  • High-speed USB Data Streaming

The FT245RL is available in a compact 28-pin SSOP package, which is suitable for space-constrained applications. Its integrated 1024-bit internal EEPROM, 3.3V IO with 5V tolerant inputs, and low USB bandwidth consumption make it an excellent choice for developers looking to add USB functionality with minimal design effort. With its robust design and proven reliability, the FT245RL is the go-to solution for a vast array of USB interfacing needs.

Overall, the FT245RL by FTDI is an exceptional choice for those seeking a straightforward and efficient way to integrate USB capabilities into their designs, without the need for extensive knowledge of USB protocol details.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0782 $56.5474
14+ $7.5670 $105.9380
21+ $7.3113 $153.5373
30+ $6.8001 $204.0030
39+ $6.5444 $255.2316
48+ $6.2888 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess