EN
  • EN
  • DE

LM3S1635-IQC50-A2

Part No LM3S1635-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1635 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 56
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S1635
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199348-LM3S1635-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1635-IQC50-A2 CAD Model

Description

Product Overview: LM3S1635-IQC50-A2

The LM3S1635-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of embedded applications. This robust MCU is part of the Stellaris® family, which is well-known for its advanced connectivity features, real-time performance, and integrated peripherals that simplify design and reduce time to market.

At the heart of the LM3S1635-IQC50-A2 is a powerful ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This processor provides the computational power necessary for complex algorithms and control tasks, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Featuring 256KB of flash memory and 64KB of SRAM, the LM3S1635-IQC50-A2 offers ample storage for application code and data. The onboard flash memory is highly reliable and supports both in-system programming and in-application programming, allowing for easy updates and maintenance.

The MCU includes a range of integrated peripherals that enhance its functionality. These peripherals include multiple serial communication interfaces such as UART, SPI, I2C, and CAN, which enable the MCU to communicate with other devices and components within a system. Additionally, it comes with a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and a variety of timers for precise timing and control tasks.

The LM3S1635-IQC50-A2 also boasts robust security features, including hardware-based protection against code tampering and unauthorized access, ensuring the integrity and security of applications.

Designed for versatility, the LM3S1635-IQC50-A2 is available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that minimizes the PCB footprint and is suitable for space-constrained applications. Furthermore, the MCU operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Overall, the LM3S1635-IQC50-A2 from Texas Instruments represents a powerful, secure, and flexible solution for a wide range of embedded systems, delivering the performance and features necessary to drive innovation and efficiency in today's smart, connected world.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9516 $61.9032
4+ $25.3962 $101.5848
7+ $24.6025 $172.2175
9+ $23.8089 $214.2801
11+ $23.0153 $253.1683
15+ $20.6344 $309.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess