The Product Texas Instruments LM3S1627-IQZ50-A0 is a high-performance microcontroller unit (MCU) manufactured by Texas Instruments, a leading technology company renowned for its innovative semiconductor solutions.
- Processor: ARM Cortex-M3 processor
- Architecture: 32-bit RISC
- Operating Frequency: up to 50 MHz
- Flash Memory: 256KB single-cycle flash memory
- SRAM: 64KB single-cycle SRAM
- EEPROM: 8KB EEPROM
- Communication interfaces: I2C, SSI, UART, and USB OTG
- ADC: 10-bit ADC (Analog-to-Digital Converter)
- PWM: 16-bit PWM (Pulse Width Modulation) module
- Power-saving modes: sleep, deep sleep, and hibernation
- Package: 64-pin QFN (Quad Flat No-leads) package
- Temperature Range: (-40°C to +85°C)