EN
  • EN
  • DE

LMH1983SQX/NOPB

Part No LMH1983SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3G/HD/SD Video Clock Generator with Audio Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Generator
Applications Video Equipment
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (6x6)
Win Source Part Number 1201426-LMH1983SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH1983
Introduction Date December 01, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH1983SQX/NOPB CAD Model

Description

The LMH1983SQX/NOPB by Texas Instruments is a highly integrated, low-power auto-detecting SMPTE timecode reader/generator. It is designed to support a wide range of video applications that require precise timecode information. The device is ideal for broadcast video, professional A/V, video editing, and post-production environments.

Key Features

  • Auto-Detecting: Capable of automatically detecting and decoding a variety of SMPTE standard timecodes, including SMPTE 12M-1, SMPTE 12M-2, and SMPTE 309M.
  • Multi-Format Support: The LMH1983SQX/NOPB supports various video formats, including NTSC, PAL, and high-definition (HD) video standards, making it highly versatile for integration into different video systems.
  • Low Jitter Clock Recovery: Features a low jitter clock recovery mechanism, ensuring high-quality synchronization for audio and video streams.
  • Integrated Microcontroller Interface: Equipped with an I2C interface for easy communication with microcontrollers, allowing for simple integration into system designs.
  • Flexible Operation: Offers both timecode reader and generator functions, with the ability to generate new timecodes or regenerate existing ones.
  • Versatile Outputs: Provides a variety of outputs including LTC (Linear Time Code), VITC (Vertical Interval Time Code), and D-VITC (Digital Vertical Interval Time Code).
  • Robust Packaging: Comes in a compact 48-WQFN (7x7) package, suitable for space-constrained applications.

Applications

  • Professional Video Equipment
  • Broadcasting Systems
  • Video Editing Suites
  • Post-Production Facilities
  • Digital Film Recording
  • Timecode-Based Synchronization Systems

The LMH1983SQX/NOPB is a comprehensive solution for managing timecode data within video systems. Its ability to operate in a wide range of temperatures (-40°C to +85°C) and its compliance with RoHS standards make it a reliable and environmentally responsible choice for designers and engineers looking to enhance their video products with accurate timecode functionality.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4017 $61.4017
2+ $50.3809 $100.7618
4+ $48.8065 $195.2260
5+ $47.2321 $236.1605
6+ $45.6577 $273.9462
8+ $40.9345 $327.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess