EN
  • EN
  • DE

LM3S1625-IQR50-A0

Part No LM3S1625-IQR50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S1625 Microcontroller | IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number LM3S1625
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1199345-LM3S1625-IQR50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1625-IQR50-A0 CAD Model

Description

The LM3S1625-IQR50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require robust communication capabilities, real-time performance, and low-power consumption. This product is part of the Stellaris® family, which is well-known for its integrated connectivity solutions and advanced control features.

Key Features

  • Core: The LM3S1625-IQR50-A0 is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, which allows for ample space for code and data storage, suitable for complex applications.
  • Communication Interfaces: This MCU includes a variety of communication interfaces such as I2C, SPI, UARTs, and SSI, enabling it to handle multiple communication protocols and connect to a range of external devices.
  • GPIO: With 42 General-Purpose Input/Output (GPIO) pins, it offers flexible pin configurations and supports a wide array of peripherals and custom functionalities.
  • ADC: The integrated 10-bit Analog-to-Digital Converters (ADCs) provide precise analog signal measurement and conversion, which is essential for sensor-based applications.
  • Timers: Multiple 32-bit and 16-bit timers, including PWM capability, allow for precise timing and control operations, suitable for motor control and other timing-critical tasks.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environmental conditions.
  • Package: Available in a compact 64-LQFP (Low-profile Quad Flat Package) that is ideal for space-constrained applications.

Applications

The LM3S1625-IQR50-A0 is versatile enough to be used in a variety of applications including industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust set of features and connectivity options make it particularly well-suited for IoT (Internet of Things) devices that require reliable data acquisition and control.

Quality and Support

As with all Texas Instruments products, the LM3S1625-IQR50-A0 is backed by TI's commitment to quality and longevity. Developers can also access a wealth of resources such as datasheets, technical documentation, and development tools to accelerate the design and development process.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7521 $64.7521
2+ $53.1300 $106.2600
3+ $51.4697 $154.4091
5+ $49.8094 $249.0470
6+ $48.1490 $288.8940
7+ $43.1681 $302.1767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess