EN
  • EN
  • DE

LM3S1601-IQC50-A2T

Part No LM3S1601-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 60
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1054097-LM3S1601-IQC50-A2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S1601-IQC50-A2T CAD Model

Description

The LM3S1601-IQC50-A2T is a highly integrated microcontroller unit (MCU) from the renowned manufacturer Texas Instruments, designed to cater to a wide range of embedded applications. This robust MCU is a part of the Stellaris® LM3S series, which is known for its high performance, reliability, and advanced features that make it suitable for industrial, automotive, and consumer markets.

Key Features

  • Core: The heart of the LM3S1601-IQC50-A2T is an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz. This 32-bit RISC core offers exceptional computational performance and efficiency, making it ideal for complex algorithms and real-time processing.
  • Memory: It comes equipped with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM. This ample memory provision allows for sophisticated program code and data storage without the need for external memory components.
  • I/O Capabilities: The device offers a wide range of input/output options, including General Purpose I/O (GPIO) pins, analog-to-digital converters (ADCs), serial communication interfaces like UART, SPI, I2C, and more, providing versatility in interfacing with various peripherals and sensors.
  • Power Management: With advanced power management features, the LM3S1601-IQC50-A2T supports multiple power-saving modes, which enable the optimization of power consumption for battery-powered or energy-sensitive applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures that the MCU can operate reliably in harsh environmental conditions.
  • Packaging: The product is available in a compact 100-LQFP (Low-profile Quad Flat Package) which is suitable for space-constrained applications.

Applications

The versatility of the LM3S1601-IQC50-A2T makes it an excellent choice for a variety of applications, including but not limited to automation systems, automotive electronics, medical devices, and Internet of Things (IoT) gadgets. Its robust design and comprehensive feature set provide developers with a flexible platform to create innovative and efficient solutions.

Quality and Support

As with all Texas Instruments products, the LM3S1601-IQC50-A2T is manufactured to the highest quality standards, ensuring reliability and performance. Texas Instruments also provides extensive technical support and documentation, making development with the LM3S1601-IQC50-A2T a well-supported and user-friendly experience.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6644 $57.3288
5+ $23.5195 $117.5975
7+ $22.7845 $159.4915
10+ $22.0495 $220.4950
12+ $21.3145 $255.7740
16+ $19.1096 $305.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess