EN
  • EN
  • DE

LM3S1332-IBZ50-A2T

Part No LM3S1332-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 57
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779025-LM3S1332-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S1332
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1332-IBZ50-A2T CAD Model

Description

Product Overview: Texas Instruments LM3S1332-IBZ50-A2T

The Texas Instruments LM3S1332-IBZ50-A2T is a robust microcontroller that belongs to the Stellaris® LM3S series, designed to offer a high-performance 32-bit computing experience for embedded systems. This microcontroller is particularly well-suited for industrial applications due to its reliable performance under varying conditions and its rich set of integrated features.

At the heart of the LM3S1332-IBZ50-A2T is an ARM® Cortex™-M3 processor core, which operates at a speed of up to 50 MHz. This core provides the computational power necessary for complex tasks, while maintaining efficiency for power-sensitive applications. The device comes with 64 KB of flash memory, allowing for ample space to store application code and data. Additionally, it is equipped with 20 KB of SRAM, ensuring smooth operation and quick data access.

One of the standout features of the LM3S1332-IBZ50-A2T is its extensive range of built-in peripherals. These include multiple 32-bit timers, a watchdog timer, a Synchronous Serial Interface (SSI), an Inter-Integrated Circuit (I²C) bus interface, and more. This array of peripherals enables designers to build complex systems without the need for many external components, reducing both cost and board space.

For connectivity, the microcontroller offers two UARTs (Universal Asynchronous Receiver/Transmitter), allowing for serial communication with other devices. It also features Pulse Width Modulation (PWM) outputs, which are essential for controlling motors and other devices that require precise timing control. Additionally, the LM3S1332-IBZ50-A2T provides Analog-to-Digital Converters (ADCs) for interfacing with analog sensors and inputs, further expanding its application potential.

The LM3S1332-IBZ50-A2T is designed with industrial and commercial applications in mind, providing reliable operation over an extended temperature range. It comes in a compact 108-Ball BGA (Ball Grid Array) package, which ensures a small footprint on the PCB and facilitates efficient heat dissipation.

In summary, the Texas Instruments LM3S1332-IBZ50-A2T microcontroller is a versatile and powerful solution for a wide range of embedded applications. Its integration of an ARM Cortex-M3 core, ample memory, and a rich set of peripherals makes it an ideal choice for engineers looking to develop sophisticated, yet cost-effective, embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess