EN
  • EN
  • DE

TMS-SCE-1/2-2.0-9-CS2170

Part No TMS-SCE-1/2-2.0-9-CS2170
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Series TMS-SCE
Package Tape & Box (TB)
Label Type Heat Shrinkable
Base Product Number TMS-SCE
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 506185N002
Standard Package 250
Win Source Part Number 1053307-TMS-SCE-1/2-2.0-9-CS2170
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-1/2-2.0-9-CS2170 CAD Model

Description

The TMS-SCE series is a heat shrinkable label type cable and wire marker from TE Connectivity Raychem Cable Protection.

  • Series: TMS-SCE
  • Type: Heat shrinkable label
  • Application: Cable and wire marking and management
  • Package: Tape and box
  • Model: TMS-SCE-1/2-2.0-9-CS2170
  • Standard Package: 250
  • Cross-Reference: TMS-SCE-3/8-2.0-9, RPS-22-18/2.0-9, CM-SCE-1/4-4H-9, CM-SCE-1/2-4H-9, and S100X220YAJ506185N002
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
TMS-SCE-2X-1K-3/4-4-CS9364
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-3/8
Need more? Email Us
TE Connectivity
HT-SCE-2.5K-1/4-0-PB-CS778
Need more? Email Us
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
Brady Corporation
SLEEVE, 0.5 IN DIA X 2 IN W / Label
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess